Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019215-LM393DR
Family Name LM393
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin China, Malaysia, Mexico, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM393DR CAD Model

Description

The LM393DR is a high-precision, dual differential comparator produced by Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Applications: Level shifting, window comparators, voltage level detectors, and relay or solenoid drivers
  • Voltage Range: 2V to 36V
  • Differential Input Voltages: Up to the supply voltage
  • Current Draw: Low
  • Input Impedance: High
  • Response Time: Fast
  • Output Short-Circuit Protection: Yes
  • Operational Temperature Range: 0°C to 70°C
  • Package: 8-pin SOIC

You May Also Be Interested in

Linear Technology
IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LT6700MPS6-3#TRPBF
Microchip Technology
IC COMP 1.6V SNGL P-P SC70-5
Lowest to $0.5584
ECAD model for MCP6541UT-I/LT
Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF
Linear Technology
IC COMPARATOR 150MHZ DUAL 10MSOP / Comparator Dual R-R O/P ±6V/12V 10-Pin MSOP Tube
Lowest to $27.5123
ECAD model for LT1715IMS#PBF
Analog Devices Inc.
IC COMP SNGL 4NS ULTRFAST 8-SOIC
Lowest to $5.7455
ECAD model for AD8611ARZ
Texas Instruments
IC COMP CMOS OPEN DRAIN 14TSSOP
Lowest to $7.4745
ECAD model for TLV3404IPWR
Microchip Technology
IC COMPARATOR R-R SOT-23-5
Need more? Email Us
ECAD model for MIC7221BM5-TR
Microchip Technology
IC COMP SGL OPN DRN 1.6V SOT23-5
Lowest to $0.5985
ECAD model for MCP6546T-I/OT
Linear Technology
IC COMPARATOR 10NS HI-SPEED 8DIP / Comparator Single ±5V/10V 8-Pin PDIP N Tube
Lowest to $29.6235
ECAD model for LT1016IN8#PBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0483 $50.2320
2,215+ $0.0452 $100.1180
3,435+ $0.0437 $150.1095
4,915+ $0.0407 $200.0405
6,395+ $0.0391 $250.0445
7,980+ $0.0376 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 1040 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention