Product Overview: LM393APWRG4 from Texas Instruments
The LM393APWRG4 is a dual differential comparator produced by Texas Instruments, renowned for its reliability and efficiency in a wide range of electronic applications. This integrated circuit is designed to operate from a single power supply over a wide range of voltages or from dual supplies for systems that require a more flexible power scheme. The device is characterized by its low power consumption and stable operation, making it an ideal choice for power-sensitive designs.
The LM393APWRG4 features two independent voltage comparators that are capable of operating between 2V to 36V for single supply applications or ±1V to ±18V for dual supply configurations. This range of operating voltages makes the LM393APWRG4 versatile for use in various electronic circuits, including industrial, automotive, and consumer applications.
Key Specifications:
- Supply Voltage Range: 2V to 36V (single supply), ±1V to ±18V (dual supply)
- Current Consumption: Low, making it suitable for battery-powered devices
- Output Type: Open collector outputs that can be connected to achieve wired-AND relationships
- Response Time: Fast, ensuring quick and accurate signal processing
- Packaging: Available in a TSSOP package, which is ideal for space-constrained applications
The LM393APWRG4's open collector outputs allow multiple outputs to be connected together for a wired-AND configuration, which is useful in various logic applications. The comparators are designed with a typical offset voltage of 2mV and a typical offset current of 5nA, providing high precision in voltage comparison tasks.
With its fast response time, the LM393APWRG4 is capable of driving loads directly without the need for additional buffering. This feature, along with its low power draw, makes it a reliable component for designing energy-efficient and responsive electronic systems.
Overall, the LM393APWRG4 dual differential comparator from Texas Instruments is a high-performance solution for designers looking to implement precise voltage comparison in their circuits. Its wide operating voltage range, low power consumption, and compact form factor make it a versatile component suitable for a variety of applications.