EN
  • EN
  • DE

BQ4011MA-150

Part No BQ4011MA-150
Manufacturer Texas Instruments
Catalog RAM
Description IC NVSRAM 256KBIT PARALLEL 28DIP / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 150 ns 28-DIP Module (18.42x37.72)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 150ns
Access Time 150 ns
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP Module (0.61", 15.49mm)
Supplier Device Package 28-DIP Module (18.42x37.72)
Base Product Number BQ4011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Other Names TEXTISBQ4011MA-150,2156-BQ4011MA-150-TI
Standard Package 14
Win Source Part Number 1187613-BQ4011MA-150
Ultra Librarian 3D Model Ultra Librarian BQ4011MA-150 CAD Model

Description

The BQ4011MA-150 is a state-of-the-art static random access memory (SRAM) device with a non-volatile element designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative product combines the high-speed access of SRAM with a non-volatile storage capability, ensuring data retention even when the power is turned off.

Key Features

  • Memory Size: The BQ4011MA-150 boasts a memory size of 2K x 8, providing ample space for critical data storage requirements.
  • Non-Volatile Storage: Integrated non-volatile elements ensure data retention without the need for a battery backup, which is a significant advantage over traditional SRAM devices.
  • Write Protection: The device includes write protection features, safeguarding the data from inadvertent changes and ensuring data integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ4011MA-150 operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Access Time: The fast access time of 150 ns allows for quick data retrieval, contributing to the overall efficiency and performance of systems using this memory chip.

Applications

The BQ4011MA-150 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Telecommunications infrastructure
  • Data logging and storage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ4011MA-150 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the field. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design support through the Texas Instruments website. TI's customer service and technical support teams are also available to assist with any questions or issues that may arise during the integration of the BQ4011MA-150 into your product designs.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7525 $75.5050
4+ $30.9764 $123.9056
5+ $30.0084 $150.0420
7+ $29.0404 $203.2828
9+ $28.0724 $252.6516
12+ $25.1683 $302.0196
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess