Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Amplifier, Comparator
Applications Transducer Amplifier
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM392
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 184026-LM392DR
Ultra Librarian 3D Model Ultra Librarian LM392DR CAD Model

Description

The LM392DR from Texas Instruments is a highly versatile integrated circuit that combines the functionality of an operational amplifier (op amp) and a comparator in a single package.

  • Power: Low-power device
  • Power Supply Voltages: 2V to 36V
  • Op Amp Gain: High
  • Op Amp Bandwidth: Wide
  • Op Amp Slew Rate: High
  • Comparator Function: Analog-to-digital converters and level detectors
  • Package: 8-pin SOIC
  • Operating Temperature Range: -25°C to +85°C
  • Compliance: RoHS compliant
  • Protection: Short-circuit protection and thermal shutdown

You May Also Be Interested in

Semtech Corporation
IC POSTAMPLIFIER 16QSOP / Postamplifier IC Ethernet 16-QSOP
Lowest to $2.9546
ECAD model for NT20045-QSOP-TR
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88973BLMG-TR
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $184.5455
ECAD model for LTC6403IUD-1#PBF
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $4.7519
ECAD model for SI8920BC-IPR
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-MLF? (3x3)
Need more? Email Us
ECAD model for SY88983VMG-TR
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Need more? Email Us
ECAD model for SY88923VKG
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88315BLMG-TR
Texas Instruments
IC LIMITING AMP 11.7GBPS 32VQFN / RF Transceiver Module 2.5V 32-Pin VQFN EP T/R
Lowest to $31.7625
ECAD model for ONET1130ECRSMT
Texas Instruments
IC LIMITING TIA 28GBPS 4CHAN DIE / SP Amp Transimpedance Amp Quad 3.47V 15-Pin Die Waffle
Need more? Email Us
ECAD model for ONET2804TY

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,230 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention