The SY88983VMG-TR from Microchip Technology is a cutting-edge, high-speed, low-power consumption, single 3.3V supply, limiting post amplifier designed for use in fiber-optic receivers. This device is tailored to operate within the demanding conditions of high-speed data communications and telecommunications networks, including applications such as Fiber-to-the-Home (FTTH), Gigabit Ethernet, and Fiber Channel.
Key Features
- High-Speed Performance: The SY88983VMG-TR is capable of handling data rates up to 3.2Gbps, ensuring compatibility with various high-speed protocols and applications.
- Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for energy-sensitive systems.
- Single 3.3V Supply: This feature simplifies power supply design requirements, allowing for easier integration into existing and new designs.
- Chatter-Free Loss-of-Signal (LOS) Output: The integrated LOS circuitry provides a stable indication of signal integrity, which is crucial for maintaining reliable communication links.
- Programmable LOS Assert and De-assert Levels: This allows for customization to specific system requirements, ensuring optimal performance across various applications.
- Pecl Data Outputs: The SY88983VMG-TR offers differential PECL data outputs for robust signal integrity over longer distances.
- Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the device is well-suited for harsh environments.
Applications
The versatility of the SY88983VMG-TR makes it an ideal choice for a broad range of applications, including:
- Fiber-to-the-Home (FTTH)
- Gigabit Ethernet
- Fiber Channel
- SONET/SDH Networks
- High-Speed Data Communication Systems
Product Packaging
The SY88983VMG-TR is available in a compact 10-pin MSOP (Mini Small Outline Package) with a Tape and Reel (TR) packaging option, which is suitable for automated assembly processes and mass production.
Quality and Reliability
Microchip Technology is renowned for its dedication to quality and reliability. The SY88983VMG-TR is a testament to this commitment, providing a robust and dependable solution for high-speed optical communication networks.