EN
  • EN
  • DE

LM3916N-1

Part No LM3916N-1
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRIVER DOT BAR DISPLAY 18-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED, LCD, Vacuum Fluorescent (VF)
Configuration Dot/Bar Display
Digits or Characters 10 Steps
Operating Supply Current 6.1mA
Supply Voltage - Operating 3 V to 25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 082751-LM3916N-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3916N-1 CAD Model

Description

The LM3916N-1 is a versatile and high-performance integrated circuit (IC) manufactured by Texas Instruments, one of the world's leading semiconductor companies.

  • Design: To drive displays with a linear voltage scale
  • Displays: LEDs, LCDs, or vacuum fluorescent displays
  • LEDs: Can directly drive up to 10 LEDs
  • Voltage Reference: Internal voltage reference from 1.2V to 12V
  • Temperature Range: 0°C to 70°C
  • Package: 20-pin PDIP (Plastic Dual-In-line Package)
  • Display Modes: Dot and bar display modes
  • Voltage Divider: Internal 10-step
  • Outputs: Drive a transistor-transistor logic (TTL) or a MOS, or can act as a 25 mA current source or sink

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess