ON Semiconductor 2SB815-6-TB PNP Bipolar Transistor
The ON Semiconductor 2SB815-6-TB is a high-performance PNP bipolar transistor that is designed to meet the needs of a variety of electronic applications. This versatile component is housed in a compact TO-220AB package, which is widely recognized for its reliability and thermal efficiency. The 2SB815-6-TB is a testament to ON Semiconductor's commitment to providing industry-leading semiconductor solutions that combine performance with practicality.
This PNP transistor is capable of handling high current and voltage, with a collector-emitter voltage (VCEO) of -60V and a collector current (IC) of up to -3A. Such specifications make it an excellent choice for power management tasks within electronic circuits. The device also features a low collector-emitter saturation voltage, which translates into reduced power loss and improved efficiency during operation.
With a transition frequency (fT) of 100MHz, the 2SB815-6-TB is suitable for applications that require fast switching speeds. This characteristic is particularly beneficial for amplification purposes in audio devices, signal processing equipment, and other high-frequency systems. Additionally, the product boasts a high gain-bandwidth product, ensuring that it can maintain a high level of gain even at elevated frequencies.
The 2SB815-6-TB is also characterized by its robustness, with a high total power dissipation (PD) of 25W, which allows it to handle significant amounts of power without compromising its integrity or performance. Its hFE (DC current gain) is rated between 70 to 400, providing a stable and predictable amplification factor for designers to work with.
ON Semiconductor has also ensured that the 2SB815-6-TB meets rigorous quality and environmental standards. The device is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.
In summary, the ON Semiconductor 2SB815-6-TB PNP bipolar transistor is a reliable and efficient solution for designers looking to incorporate a high-performance transistor into their electronic designs. Its combination of high-speed operation, power handling, and environmental friendliness makes it a valuable addition to any project requiring a robust PNP transistor.