EN
  • EN
  • DE

LM390N

Part No LM390N
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM390 1W Battery Operated Audio Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 298965-LM390N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM390N CAD Model

Description

The LM390N from Texas Instruments is a power audio amplifier specifically designed for consumer applications for mono or stereo audio systems.

  • Audio Power Amplifier: 1W
  • Package: 14-pin DIP
  • Supply Voltage: 4V to 12V
  • Harmonic Distortion: Low
  • Intermodulation Distortion: Low
  • Amplifier Class: Class B or class AB
  • Protection: Built-in thermal shutdown protection
  • Operating Temperature Range: Wide
  • Power Bandwidth Capability: High

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess