EN
  • EN
  • DE

ESD8501V5MUT5G

Part No ESD8501V5MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11.5VC 2UDFN  /  11.5V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11.5V
Current - Peak Pulse (10/1000µs) 70A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 16pF @ 0V, 1MHz (Max)
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-UDFN
Supplier Device Package 2-UDFN (1.6x1)
Base Product Number ESD8501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2832-ESD8501V5MUT5GTR,ESD8501V5MUT5G-ND,ESD8501V5MUT5GOSTR,ONSONSESD8501V5MUT5G,ESD8501V5MUT5GOSCT,ESD8501V5MUT5GOSDKR,2156-ESD8501V5MUT5G-OS,2832-ESD8501V5MUT5G-488
Standard Package 8,000
Win Source Part Number 1057922-ESD8501V5MUT5G
Ultra Librarian 3D Model Ultra Librarian ESD8501V5MUT5G CAD Model

Description

ON Semiconductor ESD8501V5MUT5G Overview

The ESD8501V5MUT5G from ON Semiconductor is a cutting-edge ESD protection device designed to safeguard sensitive electronic components against electrostatic discharge (ESD) and other voltage-induced transient events. This robust and compact solution is ideal for high-speed data lines and general-purpose ESD protection in a wide array of applications, including portable electronics, computing devices, and communication systems.

Key Features

  • Transient Protection: The ESD8501V5MUT5G provides excellent transient protection for data lines as per IEC 61000-4-2 (ESD) at ±20 kV (air discharge) and ±15 kV (contact discharge), ensuring the integrity of electronic devices during sudden voltage spikes.
  • Low Capacitance: With a low loading capacitance of just 0.5 pF, this device is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: It offers a low clamping voltage, which is crucial for protecting modern electronics with delicate circuitry that can be damaged by excessive voltage levels.
  • Ultra-Small Package: The ESD8501V5MUT5G comes in an ultra-small μDFN-2 package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the ESD8501V5MUT5G allows it to be used in a variety of electronic devices. It is particularly effective in:

  • Smartphones and tablets
  • Laptops and desktop computers
  • Portable navigation devices
  • Digital cameras and camcorders
  • USB interfaces and other high-speed data ports

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the ESD8501V5MUT5G meets the highest standards of reliability and performance. This ESD protection device is manufactured using state-of-the-art technology and rigorous testing protocols to provide consistent protection across various conditions and applications.

In summary, the ESD8501V5MUT5G from ON Semiconductor is an exemplary solution for designers looking to enhance the ESD resilience of their electronic products. Its combination of low capacitance, low clamping voltage, and a compact form factor makes it an indispensable component for modern, high-speed electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess