EN
  • EN
  • DE

LM3880QMF-1AE

Part No LM3880QMF-1AE
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description LM3880-Q1 AUTOMOTIVE GRADE 3 RAI / Power Supply Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number LM3880
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 616573-LM3880QMF-1AE
Ultra Librarian 3D Model Ultra Librarian LM3880QMF-1AE CAD Model

Description

The Texas Instruments LM3880QMF-1AE is a simple, yet highly efficient, power sequencer designed to manage the power-up and power-down sequencing of multiple voltage rails in electronic systems. This device is a part of the LM3880 series, which is known for its reliability and ease of use in various applications, including complex digital systems such as processors, FPGAs, and DSPs.

Key Features

  • Power Sequencing: The LM3880QMF-1AE provides a simple and reliable solution for sequencing up to three power rails, ensuring that sensitive components receive power in the correct order.
  • Voltage Flexibility: It is designed to work with a wide range of supply voltages, accommodating various system requirements without the need for external voltage level translation.
  • Compact Package: This device comes in a small 6-pin SOT-23 package, making it ideal for space-constrained applications.
  • Adjustable Delay: The built-in adjustable delay feature allows designers to set the timing of power sequences to meet the specific needs of their system, providing additional flexibility.
  • Low Power Consumption: With its low quiescent current, the LM3880QMF-1AE contributes to the overall energy efficiency of the system, making it suitable for power-sensitive applications.

Applications

The LM3880QMF-1AE is versatile and can be used in a variety of applications, including:

  • Server and Telecom Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Consumer Electronics

Quality and Support

Texas Instruments is renowned for its commitment to quality and the LM3880QMF-1AE is no exception. This product is supported by Texas Instruments' extensive technical documentation, design resources, and customer support, ensuring that designers can confidently integrate this power sequencer into their systems.

With its combination of performance, flexibility, and compact size, the LM3880QMF-1AE from Texas Instruments is an excellent choice for designers looking to streamline their power management solutions.

You May Also Be Interested in

Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9534 $50.7884
63+ $1.6028 $100.9764
97+ $1.5528 $150.6216
134+ $1.5027 $201.3618
173+ $1.4526 $251.2998
231+ $1.3023 $300.8313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,814 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess