EN
  • EN
  • DE

LM386N-4/NOPB

Part No LM386N-4/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO AB 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 32 Ohm
Supply Voltage - Operating 5 V to 18 V
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 019197-LM386N-4/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in RF Communications, Audio, Portable Devices, Consumer Electronics, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LM386N-4/NOPB CAD Model

Description

The LM386N-4/NOPB is a compact, low voltage, power amplifier integrated circuit (IC) designed and manufactured by Texas Instruments, a leading global semiconductor company.

  • Package: 8-pin PDIP
  • Operating Voltage: 4V to 12V
  • Output Power: Up to 700mW
  • Gain Bandwidth: 300kHz
  • Total Harmonic Distortion: 0.2%
  • RoHS compliant: Yes

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5868 $52.8120
210+ $0.4815 $101.1150
325+ $0.4665 $151.6125
445+ $0.4514 $200.8730
575+ $0.4364 $250.9300
770+ $0.3912 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,140 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess