The Texas Instruments LM3657MH is a highly integrated, flexible, and efficient solution for power management, particularly designed for portable electronics. This advanced chip is a dual-input, single-cell Li-Ion/Li-Polymer battery charger with a power path management system, ensuring that your device stays powered and ready for use.
Key Features
- Input Voltage Range: The LM3657MH supports a wide range of input voltages, making it versatile for various applications.
- Charging Efficiency: With its high charging efficiency, this product ensures quick and safe battery charging, maximizing the performance of your device's battery.
- Thermal Regulation: To prevent overheating, the LM3657MH includes an internal thermal regulation mechanism that protects both the charger and the battery.
- Charge Status Indicators: Integrated LED drivers provide visual feedback on the charging status, allowing users to easily monitor the process.
- Programmable Charge Parameters: The charger offers programmable charge parameters such as charge current and termination current, giving users the flexibility to tailor the charging process to specific battery requirements.
Applications
The LM3657MH is ideal for a variety of portable devices, including:
- Smartphones
- Tablets
- Portable media players
- Handheld gaming devices
- GPS units
Technical Specifications
Parameter
Value
Input Voltage
2.5V to 7V
Charge Current (max)
1.5A
Charge Voltage
4.2V (default)
Operating Temperature
-40°C to +85°C
Package Type
14-TSSOP
With its compact TSSOP (Thin Shrink Small Outline Package) form factor, the LM3657MH is designed to occupy minimal space on a circuit board, which is crucial for the sleek designs of modern portable electronics. Whether you're designing a new device or looking to improve the power management system of an existing one, the LM3657MH from Texas Instruments provides a robust and reliable solution.