EN
  • EN
  • DE

CDCV304PWG4

Part No CDCV304PWG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 200-MHz GENERAL-PURPOSE CLOCK BUFFER, PCI-X COMPLIANT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVTTL
Output LVTTL
Frequency - Max 200MHz
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1160692-CDCV304PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCV304
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCV304PWG4 CAD Model

Description

Product Overview: CDCV304PWG4 from Texas Instruments

The CDCV304PWG4 is a high-performance, low-skew, phase-locked loop (PLL) based clock driver manufactured by Texas Instruments. It is designed to distribute high-speed signals with minimal skew, making it an ideal choice for clock distribution in synchronous digital systems. This component is particularly useful in applications requiring precise timing and synchronization, such as in networking, telecommunications, and high-speed computing.

Key Features

  • Low Skew: The CDCV304PWG4 ensures tight control over output skew, providing reliable and consistent timing for critical applications.
  • Four Outputs: It features four low-skew buffered outputs, enabling multiple devices to be synchronized with the same clock signal.
  • Wide Frequency Range: This clock driver supports a wide range of input frequencies, offering versatility for different system requirements.
  • Supply Voltage: It operates over a broad supply voltage range, accommodating various levels of system power supplies.
  • Power-Down Mode: Includes a power-down feature that reduces power consumption when the device is not in use, contributing to energy-efficient designs.
  • Temperature Range: Designed to operate within an extended industrial temperature range, making it suitable for harsh environments.
  • Surface-Mount Package: Available in a compact, surface-mount TSSOP package that is conducive to space-saving PCB designs.

Applications

The CDCV304PWG4 is versatile and can be used in a variety of applications, including:

  • Server and workstation clock distribution
  • Telecommunications and networking equipment
  • Storage area networks
  • High-speed digital systems
  • Industrial and automotive electronics

Quality and Reliability

As with all Texas Instruments products, the CDCV304PWG4 is designed with a commitment to quality and reliability. This product is fabricated using advanced semiconductor processes to ensure high performance and longevity in demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3750 $50.6250
285+ $0.3513 $100.1205
445+ $0.3394 $151.0330
635+ $0.3157 $200.4695
825+ $0.3038 $250.6350
1,030+ $0.2920 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,030 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess