EN
  • EN
  • DE

LM3622MX-8.2

Part No LM3622MX-8.2
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Lithium-Ion Battery Charger Controller | IC CTRLR LI-ION BATT CHRG 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Battery Chemistry Lithium-Ion
Number of Cells 2
Current - Charging Constant
Battery Pack Voltage 8.2V
Voltage - Supply (Maximum) 24V
Temperature Range - Operating -20°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3622
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1199056-LM3622MX-8.2
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3622MX-8.2 CAD Model

Description

The LM3622MX-8.2 is a dedicated lithium-ion battery charge management integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is engineered to provide a safe and efficient charging solution for single-cell lithium-ion batteries, which are widely used in portable electronics such as smartphones, tablets, and other handheld devices.

Key Features

  • Charge Voltage Precision: The LM3622MX-8.2 ensures accurate charge voltage control with a precision of ±1%, which is critical for maintaining the longevity and safety of lithium-ion batteries.
  • Charge Current Regulation: This IC allows for precise control over the charging current, which can be programmed externally according to the specific needs of the application and the characteristics of the battery.
  • Precharge Conditioning: The device includes a precharge feature that slowly conditions the battery if it is in an over-discharged state, helping to extend battery life and improve safety.
  • Charge Termination: The LM3622MX-8.2 incorporates an automatic charge termination feature, which stops the charging process once the battery reaches its peak voltage, preventing overcharging.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various environments and applications.
  • Package: The IC is available in an 8-pin SOP (Small Outline Package), which is ideal for space-constrained applications.

Applications

The LM3622MX-8.2 is versatile and can be used in a range of applications that require efficient and reliable battery charge management. Typical applications include:

  • Portable Computers and PDAs
  • Cellular Phones
  • Handheld Instruments
  • Charging Docks and Stations

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3622MX-8.2 is no exception. It is built to meet the rigorous standards of the industry, ensuring performance and durability for the end-user. With Texas Instruments' expertise in power management solutions, you can trust the LM3622MX-8.2 to be a reliable component in your battery charging applications.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7893 $50.2074
44+ $2.2887 $100.7028
68+ $2.2172 $150.7696
94+ $2.1457 $201.6958
121+ $2.0741 $250.9661
162+ $1.8596 $301.2552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess