EN
  • EN
  • DE

LM3622AMX-4.2

Part No LM3622AMX-4.2
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LI-ION BATT CHRG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant
Battery Pack Voltage 4.2V
Maximum Supply Voltage 24V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1053919-LM3622AMX-4.2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM3622AMX-4.2 CAD Model

Description

Product Overview: LM3622AMX-4.2

The LM3622AMX-4.2 is a dedicated single-cell lithium-ion (Li-ion) battery charger IC from Texas Instruments, designed to simplify the charging process for small electronic devices. This integrated circuit provides a precise end-of-charge voltage of 4.2 volts, which is critical for maintaining the longevity and safety of Li-ion batteries.

Key Features

  • Precision Charging: The LM3622AMX-4.2 ensures accurate charging by providing a constant end-of-charge voltage of 4.2V, which is essential for maximizing battery life and performance.
  • Charge Termination: To prevent overcharging, the IC includes a charge termination feature that stops the charging process once the battery reaches its peak voltage.
  • Temperature Monitoring: Safety is further enhanced with built-in temperature monitoring, which prevents charging if the battery temperature is outside of the specified safe range.
  • Charge Status Output: The IC offers a charge status output signal that can be used to indicate the charging progress or completion, providing user-friendly feedback.
  • Low Power Consumption: The LM3622AMX-4.2 is designed for efficiency, consuming minimal power during operation, which is ideal for portable applications.
  • Compact Package: Available in a small-outline integrated circuit (SOIC) package, the LM3622AMX-4.2 is suitable for space-constrained applications.

Applications

The LM3622AMX-4.2 is versatile and can be used in a variety of applications, including:

  • Portable electronics such as smartphones, tablets, and digital cameras
  • Medical devices requiring reliable battery management
  • Handheld instrumentation and measurement equipment
  • Consumer electronics that utilize single-cell Li-ion batteries

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3622AMX-4.2 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring stable and reliable performance across various conditions and applications.

In summary, the LM3622AMX-4.2 from Texas Instruments is an efficient, precise, and reliable solution for charging single-cell lithium-ion batteries. Its specialized features make it an ideal choice for designers looking to incorporate safe and effective battery charging into their portable and handheld devices.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess