EN
  • EN
  • DE

LM361M/NOPB

Part No LM361M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR HS DIFF 14-SOIC / Comparator Differential Complementary, TTL 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 2
Output Type Complementary, TTL
Voltage - Supply, Single/Dual (±) ±5V ~ 15V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 10µA @ 5V
Current - Quiescent (Max) 5mA, 10mA, 20mA
Propagation Delay (Max) 20ns
Temperature Range - Operating 0°C ~ 70°C
Case / Package 14-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 14-SOIC
Base Product Number LM361
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM361M-NDR,-LM361M/NOPB-ND,*LM361M/NOPB,LM361MNOPB
Standard Package 55
Win Source Part Number 1321641-LM361M/NOPB
Ultra Librarian 3D Model Ultra Librarian LM361M/NOPB CAD Model

Description

The LM361M/NOPB is a high-speed voltage comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to provide a rapid response time while maintaining stability and reliability. It is an essential component for applications that require precise voltage comparisons, such as pulse, delay, or timing circuits.

Key Features

  • Fast Response Time: The LM361M/NOPB boasts a typical response time of 20 ns, ensuring swift operations in critical applications.
  • Low Power Consumption: With its efficient design, this comparator maintains low power usage, making it suitable for power-sensitive designs.
  • Wide Supply Voltage Range: It operates on a wide supply voltage range from 5V to 30V, providing versatility across various electrical environments.
  • Differential Input Voltage Range: The device can handle differential input voltages up to the supply voltage, enhancing its flexibility in circuit design.
  • Output Compatible with TTL, DTL, ECL, MOS, and CMOS Logic: The output of the LM361M/NOPB can be interfaced with a variety of logic systems, ensuring easy integration into a broad range of electronic circuits.

Applications

The LM361M/NOPB is ideal for a multitude of applications where precision and speed are crucial. Some of its common uses include:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors in power management systems
  • Window comparators
  • Square wave and pulse generation
  • Relay and solenoid control systems

Quality and Reliability

As with all Texas Instruments products, the LM361M/NOPB is manufactured to the highest quality standards. The device is available in an SOIC package and features a lead-free, RoHS-compliant design, ensuring it meets global environmental standards. The NOPB designation indicates that this product is not made with ozone-depleting substances, making it a more environmentally friendly choice for electronic component selection.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8671 $53.5381
26+ $3.9935 $103.8310
39+ $3.8687 $150.8793
54+ $3.7439 $202.1706
70+ $3.6191 $253.3370
93+ $3.2447 $301.7571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess