EN
  • EN
  • DE
  • IT

BQ78412DDWR

Part No BQ78412DDWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Pb-Acid Battery State-of-Charge Indicator | IC BATT GAS GAUGE DISP 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Battery Monitor
Battery Chemistry Lead Acid
Number of Cells 1
Fault Protection Over Voltage
Interface UART
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supplier Device Package 44-HTSSOP
Family Part Number BQ78412
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 713811-BQ78412DDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ78412DDWR CAD Model

Description

Introducing the BQ78412DDWR Battery Management IC from Texas Instruments

The BQ78412DDWR is a cutting-edge battery management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is specifically engineered to provide efficient and reliable battery management for a variety of applications, including portable electronics, electric vehicles, and energy storage systems.

Key Features

  • High-Accuracy Monitoring: The BQ78412DDWR offers precise monitoring of cell voltage, current, and temperature, which is crucial for maintaining the longevity and safety of battery packs.
  • Multi-Cell Support: This IC is capable of managing multi-cell battery configurations, making it versatile for different types of battery chemistries and sizes.
  • Advanced Balancing Capabilities: With its sophisticated cell balancing features, the BQ78412DDWR ensures that all cells within a battery pack charge and discharge evenly, thereby maximizing performance and lifespan.
  • Robust Protection: It includes multiple protection features, such as overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the battery against potential damage.
  • Communication Interface: The device supports various communication protocols, allowing for easy integration with microcontrollers and other system components.

Applications

The versatility of the BQ78412DDWR makes it suitable for a wide array of applications. It is particularly beneficial for industries that require reliable and long-lasting battery solutions, such as:

  • Consumer electronics (laptops, smartphones, and power tools)
  • Electric and hybrid electric vehicles
  • Uninterruptible power supplies (UPS)
  • Renewable energy systems (solar panels, wind turbines)

Quality and Reliability

As with all Texas Instruments products, the BQ78412DDWR is designed with quality and reliability in mind. It is built to meet the rigorous standards of the industry, ensuring that it performs consistently under various conditions. With TI's commitment to innovation, this IC represents a reliable choice for designers looking to enhance battery performance and safety in their products.

For detailed specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1482 $58.2964
5+ $23.9165 $119.5825
7+ $23.1691 $162.1837
9+ $22.4217 $201.7953
12+ $21.6743 $260.0916
16+ $19.4322 $310.9152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess