EN
  • EN
  • DE

LM361H

Part No LM361H
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM161/LM361 High Speed Differential Comparators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Type Differential
Number of Elements 2
Output Type Complementary, TTL
Dual Supply Voltage (±) ±5 V ~ 15 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 10μA @ 5V
Maximum Quiescent Current 5mA, 10mA, 20mA
Propagation Delay (Maximum) 20ns
Operating Temperature Range 0°C ~ 70°C
Package TO-100-10 Metal Can
Mounting Style Through Hole
Manufacturer Package TO-100-10
RoHS State Request Verification
Win Source Part Number 1199046-LM361H
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM361
Introduction Date May 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian LM361H CAD Model

Description

The LM361H is a high-speed voltage comparator designed and manufactured by Texas Instruments, renowned for its precision and reliability. This electronic component is engineered to provide rapid and accurate voltage level comparisons, making it an indispensable part of various digital and analog applications. The LM361H is characterized by its fast response time and low power consumption, which makes it suitable for high-frequency and portable applications.

Key Features

  • High Speed: The LM361H boasts a propagation delay typically under 50 nanoseconds, ensuring swift signal processing for time-critical tasks.
  • Low Power: With a low power design, it is ideal for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various levels of power supplies.
  • Versatility: This comparator can be used in numerous applications, including zero-crossing detectors, level shifters, and analog-to-digital converters.

Applications

The LM361H is versatile enough to be used across a broad spectrum of applications. It is particularly well-suited for:

  • High-speed signal processing
  • Waveform generation
  • Relay and lamp drivers
  • Voltage level translation
  • Analog-to-digital converters
  • Line receivers

Product Specifications

Parameter Value Propagation Delay Time Supply Voltage Range ±5V to ±15V Operating Temperature Range -55°C to 125°C Package Type Metal Can

With its robust design and Texas Instruments' commitment to quality, the LM361H is a reliable choice for engineers and designers looking to integrate a high-speed comparator into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2211 $51.0853
55+ $1.8225 $100.2375
85+ $1.7655 $150.0675
118+ $1.7086 $201.6148
152+ $1.6516 $251.0432
203+ $1.4808 $300.6024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,118 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess