The HMC244AG16 from Analog Devices Inc. is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch that operates within a wide frequency range. This versatile component is designed to cater to the demanding requirements of RF and microwave applications, making it an ideal choice for signal routing and switching in various communication systems.
Key Features
- Frequency Range: The HMC244AG16 operates effectively across a broad frequency range, making it suitable for diverse RF applications.
- High Isolation: It provides excellent isolation between ports, ensuring minimal signal leakage and maintaining signal integrity.
- Low Insertion Loss: The switch features low insertion loss, which translates to efficient signal transmission with minimal power loss.
- Non-reflective Design: Its non-reflective nature helps in reducing signal reflections that can cause distortions and impair the performance of RF systems.
- Control Voltage: The HMC244AG16 utilizes positive control voltage, offering ease of integration into various circuit designs.
Applications
The versatility of the HMC244AG16 allows it to be used in a wide array of applications, including but not limited to:
- Wireless infrastructure
- Military and space
- Test instrumentation
- Satellite communications
- Fiber optic systems
Product Specifications
| Parameter |
Value |
| Frequency Range |
DC to 3.5 GHz |
| Insertion Loss |
2.5 dB typical at 3 GHz |
| Isolation |
45 dB typical at 3 GHz |
| Control Voltage |
+5V |
| Package |
16 mm² (16-Lead Ceramic SMT) |
The HMC244AG16 is a testament to Analog Devices Inc.'s commitment to providing high-quality and reliable components for sophisticated RF and microwave systems. Its robust design and superior performance make it a preferred choice for engineers and designers looking to enhance their applications.