EN
  • EN
  • DE

ADIS16495-2BMLZ

Part No ADIS16495-2BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF TACTICAL GRADE IMU 8G 450 / Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Series iMEMS®
Package Box
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C
Package / Case Module
Supplier Device Package Module
Mounting Type Chassis Mount
Base Product Number ADIS16495
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 9031.80.8085
Other Names -2735-ADIS16495-2BMLZ
Standard Package 1
Win Source Part Number 1029836-ADIS16495-2BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16495-2BMLZ CAD Model

Description

ADIS16495-2BMLZ: High-Performance, Precision Inertial Measurement Unit (IMU)

The ADIS16495-2BMLZ is a state-of-the-art Inertial Measurement Unit (IMU) from the renowned manufacturer Analog Devices Inc. This compact, high-performance sensor system offers a remarkable blend of precision, reliability, and robustness, designed for demanding industrial and defense applications where accurate inertial data is crucial.

Encased in a durable module, the ADIS16495-2BMLZ features a triaxial gyroscope, triaxial accelerometer, triaxial magnetometer, and a pressure sensor, which together provide a comprehensive 3D sensing of both rotational and linear movements. The gyroscope and accelerometer boast a high dynamic range and are factory-calibrated over the full temperature range, ensuring minimal bias drift and sensitivity to temperature changes. This precision calibration results in exceptional angular rate and linear acceleration measurement accuracy, which is vital for applications such as navigation, platform stabilization, and motion analysis.

The device incorporates advanced sensor fusion algorithms that enhance the data quality and reduce the need for user intervention. Its robust sensor calibration and compensation routines ensure reliable performance even in the harshest environments. The ADIS16495-2BMLZ operates over a wide temperature range and is encased in an aluminum package, which provides additional mechanical stability and EMI/EMC protection.

Communication with the ADIS16495-2BMLZ is facilitated through a standard SPI interface, which allows for easy integration with a variety of microcontrollers and embedded systems. The module also features a configurable data output rate and several user-programmable registers that offer flexibility to tailor the unit to specific application requirements.

For developers and system integrators, the ADIS16495-2BMLZ is supported by a comprehensive evaluation system that simplifies prototyping and accelerates time to market. Analog Devices provides detailed technical documentation, application notes, and software tools to assist in the deployment of this IMU in complex systems.

In summary, the ADIS16495-2BMLZ by Analog Devices Inc. is a superior choice for professionals seeking an IMU that delivers high-accuracy inertial data with minimal drift and maximum stability. Its robust construction and advanced features make it an ideal solution for a wide range of applications in industrial, aerospace, and defense sectors.

You May Also Be Interested in

STMicroelectronics
IMUs - Inertial Measurement Units
Lowest to $2.8299
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $8.7313
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess