EN
  • EN
  • DE

LM3566A0YFFR

Part No LM3566A0YFFR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 827789-LM3566A0YFFR
Ultra Librarian 3D Model Ultra Librarian LM3566A0YFFR CAD Model

Description

The LM3566A0YFFR is a high-performance, integrated power management IC designed by Texas Instruments (TI), a leader in semiconductor solutions. This particular product is tailored for superior power regulation, making it an ideal choice for a wide range of applications, including portable electronics, industrial systems, and automotive devices.

Key Features

  • Dual-Channel Output: The LM3566A0YFFR provides two independently regulated output channels, offering flexibility and precise control for managing multiple power requirements within a system.
  • High Efficiency: With an advanced switching regulator design, this IC achieves high efficiency, which helps in reducing heat generation and improving battery life in portable devices.
  • Programmable Current Limit: The device includes programmable current limit features, ensuring protection against overcurrent conditions and enhancing the overall reliability of the system it's integrated into.
  • Thermal Shutdown: An in-built thermal shutdown mechanism prevents damage from overheating, thus safeguarding the IC and the system during extreme operating conditions.
  • Small Footprint: The LM3566A0YFFR comes in a compact form factor, making it suitable for space-constrained applications without compromising on performance.

Applications

This power management IC is versatile and can be used in numerous electronic applications. Some of the common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • IoT Devices
  • Automotive Infotainment Systems

Quality and Reliability

TI's commitment to quality ensures that the LM3566A0YFFR meets the highest industry standards for reliability and performance. The product is designed to endure rigorous testing and validation processes, which reinforces its suitability for critical and demanding applications.

Environmental Compliance

The LM3566A0YFFR is manufactured with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances commonly found in electronic components. This compliance not only reflects TI's dedication to environmental sustainability but also allows for the broad adoption of the IC in markets with strict environmental regulations.

You May Also Be Interested in

Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess