EN
  • EN
  • DE

LM3553SD/NOPB

Part No LM3553SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 12WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.2A (Flash) 12-WSON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-WSON (3x3)
Family Name LM3553
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM3553SD/NOPBCT-ND, -LM3553SD-NDR, LM3553SDCT-ND, LM3553SDDKR, LM3553SDTR-ND, LM3553SDDKR-ND, *LM3553SD/NOPB, LM3553SDCT, LM3553SD-ND, LM3553SDNOPB, LM3553SD/NOPBCT, LM3553SD, LM3553SD/NOPBDKR, LM3553SD/NOPBTR, LM3553SDTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923147-LM3553SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3553SD/NOPB CAD Model

Description

The LM3553SD/NOPB is a highly versatile, dual-output flash LED driver designed and manufactured by Texas Instruments. This advanced driver IC is specifically engineered to provide a high-quality, efficient solution for portable devices that require LED flash, such as smartphones, digital cameras, and other compact imaging devices.

Key Features

  • Integrated Power Management: The LM3553SD/NOPB includes an integrated 1.2A boost converter and a 1A linear regulator, providing stable power for both flash and torch modes.
  • Dual LED Outputs: It can drive two high-current LEDs independently, offering flexibility in creating a powerful flash for photography or a constant light source for video recording.
  • Adjustable Output Current: The output current can be precisely adjusted through an I2C-compatible interface, allowing for fine-tuning of the light intensity to suit various lighting conditions.
  • Flexible Timing: The device features programmable flash timeout, allowing users to set the duration of the LED flash according to their specific requirements.
  • Thermal Management: An integrated thermal protection circuit helps to prevent overheating, ensuring the device operates safely even under high-power conditions.
  • Hardware and Software Strobe Sync: The LM3553SD/NOPB supports both hardware and software strobe signals, providing synchronization options for precise timing control.

Applications

The LM3553SD/NOPB is ideal for a wide range of applications that require high-intensity LED lighting. It's particularly well-suited for:

  • Smartphone LED flash
  • Portable digital camera flash
  • Video light for mobile devices
  • General LED lighting applications

Product Specifications

The LM3553SD/NOPB operates over a wide input voltage range of 2.7V to 5.5V, making it compatible with most battery-operated devices. It comes in a compact, 10-pin WSON package that is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

With its comprehensive feature set and robust design, the LM3553SD/NOPB from Texas Instruments stands out as a top-tier solution for designers looking to enhance the LED flash capabilities of their portable devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4807 $52.2105
36+ $2.8560 $102.8160
55+ $2.7668 $152.1740
75+ $2.6775 $200.8125
97+ $2.5883 $251.0651
130+ $2.3205 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,566 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess