EN
  • EN
  • DE

ICM7218CIQI+T

Part No ICM7218CIQI+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LED 8DIGIT 28PLCC / LED Driver 64 Segment 950uA Supply Current 28-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Display Type LED
Configuration 7 Segment
Interface Parallel
Digits or Characters 8 Digits
Operating Supply Current 250μA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 776376-ICM7218CIQI+T
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7218
Introduction Date May 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICM7218CIQI+T CAD Model

Description

Maxim Integrated ICM7218CIQI+T LED Display Driver

The ICM7218CIQI+T from Maxim Integrated is a versatile and high-performance LED (light-emitting diode) display driver designed to interface with common cathode 7-segment numeric LED displays. This integrated circuit (IC) is ideal for applications requiring clear and bright numeric output such as in control panels, instrumentation displays, digital clocks, calculators, and other devices that require numeric output.

Key Features

  • Display Modes: The ICM7218CIQI+T can drive up to eight 7-segment LED displays with additional segments for decimal points. It supports multiple display modes including hexadecimal and code B for digit decoding.
  • Interface Options: The device is designed to work with both microprocessor interfaces or as a standalone driver, providing flexibility in system design.
  • High Integration: It incorporates a BCD to 7-segment decoder, multiplex scan circuitry, segment and digit drivers, and an 8x8 static RAM to store each digit.
  • Low Power Consumption: The IC is optimized for low power operation, which makes it suitable for portable battery-powered applications.
  • Easy Control: It includes an 8-channel constant current LED driver, reducing the need for external components and simplifying the control of LED brightness.

Product Specifications

The ICM7218CIQI+T operates over a wide voltage range and has a specified temperature range suitable for commercial applications. It is available in a 28-pin, plastic SSOP package which is RoHS compliant, ensuring it meets current environmental standards for electronic components.

Applications

This LED display driver is suitable for a wide range of applications that require dynamic and static display capabilities. Its robust design and ease of use make it an excellent choice for designers looking to implement numeric displays with minimal hassle and maximum reliability.

Ordering Information

The ICM7218CIQI+T is available for order in tape and reel format, facilitating easy integration into automated PCB assembly processes. This product is a testament to Maxim Integrated's commitment to providing innovative and reliable solutions for digital display applications.

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
NXP / Nexperia
Driver
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5818 $50.3272
10+ $10.3235 $103.2350
15+ $10.0009 $150.0135
21+ $9.6783 $203.2443
27+ $9.3557 $252.6039
36+ $8.3879 $301.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess