EN
  • EN
  • DE

LM3550SP/NOPB

Part No LM3550SP/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 5A Flash LED Driver with Automatic VLED and ESR Detection for Mobile Camera Systems | IC LED DVR CTRLR DIM 5A 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Controller
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) No
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 5.3V
Current - Output / Channel 5A (Flash)
Frequency 1MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (3x2.5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1198995-LM3550SP/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3550SP/NOPB CAD Model

Description

Product Overview: LM3550SP/NOPB

The LM3550SP/NOPB is a high-performance, fixed-frequency, synchronous boost converter with an integrated 1.5A high-side and low-side NMOS switches, designed by Texas Instruments. It is specifically engineered to cater to the needs of portable electronic devices that require a high-efficiency, compact, and reliable power solution.

Key Features

  • Versatile Power Supply: With an input voltage range of 2.7V to 5.5V, the LM3550SP/NOPB is suitable for a wide array of applications powered by single-cell lithium-ion batteries or by standard power supplies.
  • Adjustable Output: The output voltage can be programmed up to 5.5V, making it highly adaptable for various loads and ensuring compatibility with diverse circuit requirements.
  • High Efficiency: Its high switching frequency and integrated switches contribute to a reduction in the size of external components, while maintaining high efficiency and minimizing the overall solution footprint.
  • Integrated Protection Features: The device includes over-temperature protection and over-voltage protection, ensuring the longevity and stability of both the power converter and the powered device.
  • Programmable Soft-Start: A programmable soft-start function limits inrush current during startup, providing a controlled power-up sequence and reducing stress on the input power source.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Devices
  • LED Lighting

Quality and Reliability

The LM3550SP/NOPB is available in a compact 10-pin DSBGA package, ensuring a minimal footprint on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception, with rigorous testing and validation processes in place to guarantee performance. The NOPB designation indicates that the product is lead-free, making it suitable for eco-friendly applications and compliant with RoHS regulations.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9736 $51.3136
62+ $1.6193 $100.3966
96+ $1.5687 $150.5952
132+ $1.5181 $200.3892
171+ $1.4675 $250.9425
229+ $1.3157 $301.2953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,471 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess