EN
  • EN
  • DE

AD7893SQ-5

Part No AD7893SQ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS 12-Bit, Serial 6 us ADC in 8-Pin Package | IC ADC 12BIT SAR 8CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 117k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Mounting Style Through Hole
Family Part Number AD7893
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137966-AD7893SQ-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7893SQ-5 CAD Model

Description

Product Overview: AD7893SQ-5

The AD7893SQ-5 is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed to offer exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems.

Key Features

  • Resolution: The AD7893SQ-5 boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Throughput Rate: With a fast throughput rate, this ADC can handle up to 125 kSPS (kilo samples per second), ensuring timely data processing for real-time applications.
  • Single Supply Operation: It operates on a single 5V power supply, simplifying the power design of the system it is integrated into.
  • Low Power Consumption: The device is optimized for low power consumption, drawing only 15 mW typical at 5V, which is ideal for portable and battery-operated equipment.
  • Input Voltage Range: The input voltage range of ±10 V provides a broad dynamic range for the ADC, accommodating a variety of signal amplitudes.
  • Serial Interface: It features a serial interface that simplifies the connections to microprocessors and DSPs, allowing for a more compact system design.
  • On-Chip Track/Hold Amplifier: The inclusion of a track/hold amplifier ensures accurate sampling of the input signal, minimizing distortion and preserving signal integrity.
  • Industrial Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The AD7893SQ-5 is versatile and can be used in various high-demand applications. Its precision and speed make it particularly suitable for:

  • Process Control and Automation
  • Medical Imaging Systems
  • Instrumentation and Measurement Devices
  • Data Acquisition Systems
  • Battery-Powered Devices

With its robust feature set and proven reliability, the AD7893SQ-5 from Analog Devices Inc. is a top-tier choice for professionals seeking a high-quality ADC solution.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess