EN
  • EN
  • DE
  • IT

LM3420M5-12.6

Part No LM3420M5-12.6
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LIION BAT CHRG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 3
Battery Pack Voltage 12.6V
Maximum Supply Voltage 20V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1053802-LM3420M5-12.6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3420M5-12.6 CAD Model

Description

The LM3420M5-12.6 is a highly sophisticated and versatile battery charge controller specifically designed for lithium-ion batteries, brought to you by the renowned semiconductor manufacturer, Texas Instruments. This compact, yet powerful, integrated circuit is tailored to manage the charging process of single-cell lithium-ion batteries with precision and efficiency.

Key Features

  • Voltage Precision: The LM3420M5-12.6 provides a charge voltage precision of ±1%, ensuring that the battery is charged accurately to its peak capacity without overcharging, thereby enhancing the battery's lifespan and reliability.
  • Adjustable Current Regulation: It allows for programmable charge current through an external resistor, giving users the flexibility to tailor the charging process to the specific needs of their application.
  • Temperature Range: This device operates over an industrial temperature range of -40°C to +85°C, making it suitable for a wide array of environments and applications.
  • Package: It comes in a small SOT-23 package, making it ideal for portable applications where space is at a premium.
  • Protection Features: The LM3420M5-12.6 includes a variety of safety features such as under-voltage lockout, thermal shutdown, and current limiting to protect both the battery and the circuitry during adverse conditions.

Applications

The versatility of the LM3420M5-12.6 makes it an excellent choice for a broad range of applications, including:

  • Portable electronics such as smartphones, tablets, and laptops
  • Handheld medical devices
  • Power tools and e-bikes
  • Uninterruptible power supplies (UPS)
  • And other battery-powered devices where efficient charging is essential

Why Choose the LM3420M5-12.6?

With Texas Instruments' commitment to high-quality and performance, the LM3420M5-12.6 stands out as a reliable and efficient solution for managing lithium-ion battery charging. It's designed to maximize battery life while minimizing the footprint on your PCB, making it a smart choice for designers looking to create compact, efficient, and reliable battery-powered systems.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess