EN
  • EN
  • DE
  • IT

LM3655TL/NOPB

Part No LM3655TL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 25USMD / Charger IC Lithium Ion/Polymer 25-uSMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel (TR) Cut Tape (CT)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 1.4A
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 25-WFBGA
Supplier Device Package 25-uSMD
Base Product Number LM3655
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342033-LM3655TL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3655TL/NOPB CAD Model

Description

Product Overview: LM3655TL/NOPB from Texas Instruments

The LM3655TL/NOPB is a highly integrated charging solution from Texas Instruments, designed to efficiently manage the power requirements of lithium-ion batteries. This advanced IC is specifically tailored for portable applications and offers a compact, space-saving design with its tiny leadless package. The product is engineered to deliver precision charging capabilities, ensuring that your device's battery receives an optimal charge every time, thereby extending its overall lifespan and performance.

Key Features and Benefits

  • Integrated Power FETs: The LM3655TL/NOPB includes built-in power FETs which simplify the circuit design and reduce the number of external components required, leading to a reduction in both system complexity and overall cost.
  • Thermal Regulation: This feature ensures that the charging process is safe and efficient by preventing overheating. It automatically reduces the charge current when the internal temperature of the chip exceeds a preset threshold.
  • Charge Status Indicators: The device provides real-time charge status via LED indicators, enabling users to easily monitor the charging process and battery status.
  • Programmable Charge Parameters: Users can program the charge current and voltage settings to accommodate various battery sizes and chemistries, offering a versatile solution for different applications.
  • High Accuracy: The LM3655TL/NOPB offers high-accuracy voltage and current regulation, which is crucial for maximizing battery life and performance.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the input voltage is within an acceptable range, protecting the battery and the circuitry from potential damage.

Applications

The LM3655TL/NOPB is ideal for a wide range of applications that require efficient battery management and charging. These include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Units
  • Other Portable Electronic Devices

With its compact size, precision charging, and versatility, the LM3655TL/NOPB from Texas Instruments stands out as a superior choice for designers looking to enhance the power management systems of their portable devices. Its robust design and comprehensive feature set ensure that it can meet the rigorous demands of modern electronic products.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess