EN
  • EN
  • DE

LM3414HVSDX/NOPB

Part No LM3414HVSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 1A 8WSON / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Current - Output / Channel 1A
Frequency 500kHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Base Product Number LM3414
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-43902-1-ND,TEXTISLM3414HVSDX/NOPB,LM3414HVSDX/NOPB-ND,296-43902-6,296-43902-1,296-43902-2,2156-LM3414HVSDX/NOPB
Standard Package 4,500
Win Source Part Number 967244-LM3414HVSDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3414HVSDX/NOPB CAD Model

Description

Product Overview: LM3414HVSDX/NOPB

The LM3414HVSDX/NOPB is a highly efficient, precision constant current LED driver from Texas Instruments. Designed to cater to a wide array of lighting applications, this device is capable of driving high power, high brightness LEDs (HBLEDs) with a constant current for uniform intensity. The LM3414HVSDX/NOPB is a versatile solution for automotive, industrial, and general lighting applications where energy efficiency and longevity of LEDs are paramount.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 6V to 42V, making it suitable for use in a variety of systems, including those that experience significant fluctuations in supply voltage.
  • Adjustable Output Current: Users can easily set the output current from 0.5A to 1A, allowing for precise control over the brightness of connected LEDs.
  • High-Efficiency Operation: The LM3414HVSDX/NOPB boasts an efficiency rate of up to 95%, reducing energy waste and heat generation.
  • Integrated Protection Features: It includes thermal shutdown, overvoltage, and open-circuit protection, ensuring the longevity and reliability of the driver and the LEDs it powers.
  • PWM Dimming Capability: The driver supports pulse-width modulation (PWM) dimming, providing designers with the flexibility to implement versatile lighting effects and power-saving strategies.

Applications

  • Automotive lighting systems
  • General illumination for commercial and residential spaces
  • Portable and emergency lighting
  • Architectural and accent lighting
  • Industrial task lighting

Package and Quality

The LM3414HVSDX/NOPB comes in a compact, thermally enhanced LLP-14 package, which is RoHS compliant and designed for optimal thermal performance. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product adheres to high-quality standards, ensuring reliable performance across its operational lifespan.

With its robust design and feature set, the LM3414HVSDX/NOPB stands out as a premier choice for driving high brightness LEDs in a wide range of applications, offering designers a combination of efficiency, flexibility, and reliability.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Aic
Lowest to $0.5556
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1428 $50.2848
39+ $2.5787 $100.5693
61+ $2.4981 $152.3841
83+ $2.4175 $200.6525
107+ $2.3369 $250.0483
144+ $2.0952 $301.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess