EN
  • EN
  • DE

LM3410XQMFX/NOPB

Part No LM3410XQMFX/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 3 V ~ 24 V
Output Current per Channel 2.8A (Switch)
Frequency 1.6MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778940-LM3410XQMFX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3410XQMFX/NOPB CAD Model

Description

Product Overview: LM3410XQMFX/NOPB

The LM3410XQMFX/NOPB is a high-performance, constant current LED driver designed by Texas Instruments to efficiently drive LEDs in a variety of lighting applications. This compact and versatile driver is ideal for portable and fixed lighting applications that require precise current control and high efficiency.

Key Features

  • Adjustable Constant Current Output: The device provides a well-regulated current to the LEDs, which is adjustable via an external resistor. This ensures consistent lighting performance and prolongs the life of the LEDs.
  • High Efficiency: With an efficiency rating of up to 92%, the LM3410XQMFX/NOPB minimizes power loss and heat generation, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: The driver supports an input voltage range from 2.7V to 5.5V, accommodating a variety of power sources and allowing for flexible design options.
  • Compact SOT-23 Packaging: The device is housed in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.
  • Integrated Features: It includes integrated features such as a soft-start function to limit inrush current and a thermal shutdown mechanism to protect against overheating.
  • Frequency Adjustability: The switching frequency is externally adjustable, which allows designers to optimize the driver for various applications and manage electromagnetic interference (EMI).

Applications

  • Portable LED lighting
  • Backlighting for LCD displays
  • Automotive lighting
  • General illumination

Quality and Reliability

The LM3410XQMFX/NOPB is designed with Texas Instruments' commitment to quality and reliability. It is offered in a lead-free finish and is RoHS compliant, meeting environmental standards and ensuring a reduced environmental impact. This LED driver is suitable for commercial and industrial applications where long-term reliability is paramount.

Whether you are designing a new lighting system or upgrading an existing one, the LM3410XQMFX/NOPB from Texas Instruments provides a reliable and efficient solution for driving high-brightness LEDs with precision and ease.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8058 $53.2812
33+ $3.1228 $103.0524
50+ $3.0252 $151.2600
69+ $2.9276 $202.0044
89+ $2.8300 $251.8700
119+ $2.5372 $301.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 857 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess