EN
  • EN
  • DE

LM339NSR

Part No LM339NSR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD DIFF COMPARATOR 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOP
Win Source Part Number 019118-LM339NSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM339NSR CAD Model

Description

The LM339NSR from Texas Instruments is a high-quality, high-performance quad differential comparator.

  • Operating Voltage (Single): 2 V to 36 V
  • Operating Voltage (Dual): ±1 V to ±18 V
  • Key Feature: Low input offset voltage
  • Feature: Low input bias current
  • Output: Open-collector output
  • Feature: Wired-OR and wired-AND functions
  • Operating Temperature: -25°C to +85°C
  • Package: Small-outline package

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3452 $50.0540
355+ $0.2833 $100.5715
550+ $0.2744 $150.9200
755+ $0.2656 $200.5280
975+ $0.2567 $250.2825
1,305+ $0.2302 $300.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,580 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess