Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 30 V, ±1 V ~ 15 V
Voltage - Input Offset (Maximum) 5mV @ 30V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range 0°C ~ 70°C
Package 14-SSOP (0.209", 5.30mm Width)
Mounting SMD
Manufacturer Package 14-SSOP
Win Source Part Number 1198731-LM339DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM339
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM339DBR CAD Model

Description

Product Overview: Texas Instruments LM339DBR

The LM339DBR is a high-performance quad differential comparator produced by Texas Instruments (TI), a leader in semiconductor solutions. This precision device is designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±15V supply, making it extremely versatile for various applications.

Key Features

  • Wide Voltage Range: The LM339DBR can function with a supply voltage range between 2V and 36V (single supply) or ±1V to ±18V (dual supplies).
  • Low Supply Current: With a typical supply current of 0.8mA, it is an energy-efficient choice for battery-powered devices.
  • Open-Collector Outputs: The open-collector outputs allow wired-AND connections and are capable of driving loads up to 36V.
  • Input Offset Voltage: The device features a typical input offset voltage of 2mV, ensuring high accuracy in comparator applications.
  • Response Time: The LM339DBR boasts a typical response time of 1.3μs, facilitating quick signal processing.

Applications

The LM339DBR is ideal for a wide range of applications, including but not limited to:

  • Limit Comparators
  • Simple Analog to Digital Converters (ADCs)
  • Voltage Monitors
  • Motor Controllers
  • Alarm Circuits
  • Window Detectors

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM339DBR is no exception, with its design and manufacturing processes conforming to the stringent industry standards for performance and durability. It is available in a small-outline package, designated by the suffix 'DBR', which is suitable for space-constrained applications.

Environmental Compliance

TI ensures that its products meet environmental standards. The LM339DBR is RoHS compliant, which means it is manufactured without hazardous substances, aligning with global environmental regulations and promoting ecological responsibility.

You May Also Be Interested in

Microchip Technology
IC COMP 1.6V SNGL P-P SC70-5
Lowest to $0.5584
ECAD model for MCP6541UT-I/LT
Analog Devices Inc.
IC COMP DUAL 400MV REF TSOT23-6 / Comparator with Voltage Reference Open Collector TSOT-23-6
Lowest to $15.4790
ECAD model for LT6700MPS6-1#TRMPBF
Maxim Integrated
IC COMPARATOR GP QUAD 14-SOIC
Need more? Email Us
ECAD model for LMX339HASD+
Linear Technology
IC COMPARATOR DUAL HS 3/5V 8-DFN / Comparator Dual R-R O/P 6V 8-Pin DFN EP Tube
Lowest to $26.1754
ECAD model for LT1720IDD#PBF
Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF
Texas Instruments
IC COMP HEX WINDOW W/REF 24WQFN
Lowest to $4.1657
ECAD model for LMV7231SQX/NOPB
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Texas Instruments
IC DUAL DIFF COMPARATOR 8-SOIC
Need more? Email Us
ECAD model for LM293MDREP
Texas Instruments
IC COMP CMOS OPEN DRAIN 14-SOIC
Lowest to $7.5944
ECAD model for TLV3404IDR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3404 $51.0600
360+ $0.2793 $100.5480
555+ $0.2706 $150.1830
765+ $0.2619 $200.3535
990+ $0.2531 $250.5690
1,325+ $0.2270 $300.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention