Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Reel - TR
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 22 Ohm
Load Current 140mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 400 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 4-SOP
Relay Type Relay
Win Source Part Number 1029982-CPC1390GRTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPC1390GRTR CAD Model

Description

The CPC1390GRTR is a SPST-NO (1 Form A) relay manufactured by IXYS.

  • Type: semiconductor device
  • Function: switching electronic signals
  • Relay Type: SPST-NO (1 Form A)
  • Load Current: 140mA
  • Voltage Load: 0 to 400 V
  • Package: 4-SOP
  • Mounting: SMD (SMT) technology
  • Suitability: ideal for use in various electronic applications such as telecommunications, industrial control, and instrumentation

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Lowest to $68.3340
ECAD model for LR600240D25
ON Semiconductor
PHOTOVOLTAIC SOLID-STATE RELAY OPTOCOUPLERS | SSR RELAY SPST-NO 140MA 0-400V
Need more? Email Us
ECAD model for HSR412
Omron
MOS FET Relays
Need more? Email Us
ECAD model for G3VM-354JTR
Toshiba Semiconductor and Storage
Measurement Instruments
Need more? Email Us
ECAD model for TLP3118
Renesas Electronics America
SSR RELAY SPST-NO 150MA 0-400V
Need more? Email Us
ECAD model for PS7341L-1A-A
Panasonic
SSR RELAY SPST-NO 600MA 0-600V
Need more? Email Us
ECAD model for AQH1213AZ
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA120PTR
Coto Technology
COTO MOSFET - 1 FORM A, 400V, .0
Need more? Email Us
ECAD model for CT128
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 200MA 0-200V
Need more? Email Us
ECAD model for TLP176D(F)

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention