EN
  • EN
  • DE

LM3302D

Part No LM3302D
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD DIFF COMPARATOR 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name LM3302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-9546-5, LM3302DG4-ND, LM3302DG4, -LM3302D-NDR, -LM3302DE4, -LM3302DE4-NDR, LM3302DE4-ND, LM3302DE4
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877326-LM3302D
Ultra Librarian 3D Model Ultra Librarian LM3302D CAD Model

Description

The LM3302D is a quintessential component from the reputable manufacturer Texas Instruments. This integrated circuit is known for its reliability and efficiency in a variety of electronic applications. Designed to meet the needs of a diverse range of systems, the LM3302D is a voltage comparator that plays a crucial role in ensuring that devices operate within their intended voltage parameters.

Key Features

  • Low Voltage Operation: The LM3302D operates at low voltages, making it suitable for battery-operated devices and low-voltage applications.
  • High Precision: Precision is paramount with voltage comparators, and the LM3302D offers a high level of accuracy, ensuring that voltage levels are monitored and compared with great precision.
  • Fast Response Time: Speed is essential in a comparator to react to voltage changes. The LM3302D boasts a fast response time, making it ideal for applications requiring quick feedback and adjustments.
  • Dual Supply Operation: This device can be operated from a dual supply, providing flexibility in various circuit designs and applications.
  • Low Power Consumption: Energy efficiency is a hallmark of Texas Instruments components, and the LM3302D is designed to consume minimal power, extending the life of the devices it's used in.

Applications

The LM3302D is versatile and can be employed in a myriad of electronic systems. Common applications include:

  • Power supply control
  • Voltage level monitoring
  • Window comparators
  • Signal conditioning
  • Threshold detection and alarm systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3302D is no exception. It is designed to meet the stringent requirements of the industrial and consumer electronics markets. With its robust design, it ensures long-term reliability and performance in the most demanding conditions.

Whether you're designing a simple home appliance or a complex industrial system, the LM3302D from Texas Instruments is an excellent choice for maintaining voltage integrity and ensuring the smooth operation of your electronic circuits.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2097 $54.4365
105+ $0.9926 $104.2230
160+ $0.9616 $153.8560
215+ $0.9306 $200.0790
280+ $0.8996 $251.8880
375+ $0.8065 $302.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess