Products specifications Report Issue?

Category Sensors, Transducers - Magnets - Sensor Matched Magnets
Mfr Standex-Meder Electronics
Series M05
Package Bulk
Product Status Active
For Use With/Related Products MK05
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Material - Magnet Alnico 5 (AlNiCo)
Package / Case Flange Mount
Size 0.910" L x 0.550" W x 0.230" H (23.0mm x 13.9mm x 5.90mm)
Temperature Range - Operating 70°C (TA)
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8505.11.0010
Win Source Part Number 627217-M05
Ultra Librarian 3D Model Ultra Librarian M05 CAD Model

Description

The M05 series of matched magnets is designed for use with MK05 sensors and transducers and is manufactured by Standex-Meder Electronics.

  • Material: Alnico 5 (AlNiCo)
  • Housing Material: Polybutylene Terephthalate (PBT) with glass filling
  • Package: Flange Mount
  • Size: 0.910" L x 0.550" W x 0.230" H (23.0mm x 13.9mm x 5.90mm)
  • Standard Package: 120 pieces
  • Operating Temperature: 70°C (TA)
  • Status: Active

You May Also Be Interested in

Pericom
Lowest to $26.3558
ECAD model for PT7A6525LJEX
Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ5.1A
Powtech
Lowest to $82.7659
ECAD model for PT5108X23E-28
NIKO-SEM
Need more? Email Us
ECAD model for PV530BA
Powtech
Need more? Email Us
ECAD model for PT4107ESOH
Powtech
Need more? Email Us
ECAD model for PT4105BSOH
Prisemi
Lowest to $0.0338
ECAD model for PTVSHC1DF12VB
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
Pericom
Need more? Email Us
ECAD model for PT7M6427CLTA3

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention