EN
  • EN
  • DE

LM293P

Part No LM293P
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR DUAL 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 50
Category Integrated Circuits(ICs)
Family Linear - Comparators
Packaging Tube
Type Differential
Number of Elements 2
Output Type CMOS MOS Open-Collector TTL
Voltage - Supply Single/Dual (±) 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Operating Temperature Range -25°C ~ 85°C
Package 8-DIP (0.300" 7.62mm)
Mounting Style Through Hole
Manufacturer Device Package 8-PDIP
Catalog Comparators - 2 elements
Win Source Part Number 082671-LM293P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LM293P CAD Model

Description

The LM293P is a high-quality product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: dual differential comparator
  • Single Power Supply: 2V to 36V
  • Dual Power Supplies: Can be operated from
  • Low Input Bias Current: Typically around 25nA
  • Low Input Offset Voltage: Typically less than 2mV
  • Wide Common-Mode Range: Extends to the negative supply rail
  • Output Voltage Range: Includes the negative power supply voltage
  • Package: 8-pin PDIP
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2831 $50.9580
435+ $0.2323 $101.0505
670+ $0.2251 $150.8170
920+ $0.2178 $200.3760
1,190+ $0.2106 $250.6140
1,590+ $0.1888 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,086 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess