EN
  • EN
  • DE

AD9778ABSVZ

Part No AD9778ABSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 12-/14-/16-Bit,1 GSPS | IC DAC 14BIT A-OUT 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Supply Voltage , Analog 3.13V ~ 3.47V
Supply Voltage , Digital 1.7V ~ 2.05V, 3.13V ~ 3.47V
INL/DNL (LSB) ±1.5, ±0.65
Architecture Oversampling Interpolating DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Mounting Style SMD
Family Part Number AD9778
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139270-AD9778ABSVZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9778ABSVZ CAD Model

Description

AD9778ABSVZ Dual Channel, 16-Bit, 1 GSPS Digital-to-Analog Converter (DAC)

The AD9778ABSVZ from Analog Devices Inc. is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) designed to deliver exceptional data conversion rates of up to 1 GSPS (giga-samples per second), making it an ideal choice for demanding applications that require high-speed data conversion with superior accuracy.

This advanced DAC is part of the AD9778A series and comes in a compact 100-lead LQFP (Low-profile Quad Flat Package) with an exposed pad for enhanced thermal performance. The device is perfect for a wide range of applications, including wireless communications, broadband data communication systems, instrumentation, automated test equipment, and high-definition video broadcasting.

Key Features:

  • High-Speed Performance: With a sampling rate of 1 GSPS, the AD9778ABSVZ is capable of handling high-speed signal processing tasks with ease.
  • Dual-Channel Output: The dual DAC channels enable simultaneous output of complex signals, making it suitable for MIMO (Multiple Input, Multiple Output) systems and I/Q modulation schemes.
  • 16-Bit Resolution: The 16-bit resolution ensures high-fidelity signal reproduction with fine granularity, which is critical for applications requiring precise signal generation.
  • Integrated Features: The device includes a range of integrated features such as an interpolating filter, a digital quadrature modulation block, and a digital inverse sinc filter, reducing the need for external components and simplifying system design.
  • Versatile Interface: It supports a flexible serial peripheral interface (SPI) for configuration, as well as a parallel LVDS (Low-Voltage Differential Signaling) data interface for high-speed data transfers.

The AD9778ABSVZ is designed with reliability and robust performance in mind, ensuring stable operation even under varying environmental conditions. Its advanced design and integrated features help to reduce system complexity and cost, while providing a scalable solution that can meet the evolving needs of sophisticated electronic systems.

With Analog Devices Inc.'s reputation for quality and performance, the AD9778ABSVZ stands out as a superior choice for system designers looking to leverage high-speed digital-to-analog conversion in their next-generation products.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess