EN
  • EN
  • DE

LM2903VQDRG4Q1

Part No LM2903VQDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DIFF DUAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2903VQDRG4Q1-ND, 296-LM2903VQDRG4Q1CT, 296-LM2903VQDRG4Q1DKR, 296-LM2903VQDRG4Q1TR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877276-LM2903VQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian LM2903VQDRG4Q1 CAD Model

Description

Product Overview: LM2903VQDRG4Q1

The LM2903VQDRG4Q1 from Texas Instruments is a robust, automotive-grade, dual differential comparator that is designed to operate over a wide range of voltages, from a single 2V supply up to 36V, and ±1V to ±18V dual supplies. This device is highly versatile and is suitable for a myriad of applications within the automotive industry, including two-wheeled vehicles, off-road vehicles, and construction equipment, among others.

Featuring a low supply current, typically at 0.8 mA, the LM2903VQDRG4Q1 is optimized for low-power consumption, making it an ideal choice for battery-powered systems. The device offers a common-mode input voltage range extending to the negative supply, providing enhanced flexibility in a variety of applications.

With its open-collector outputs, the LM2903VQDRG4Q1 can be connected to different voltage levels within a circuit, allowing for direct interfacing with different logic levels. This feature also enables wired-AND connections, further extending the utility of the device.

The LM2903VQDRG4Q1 is characterized for operation from -40°C to +125°C, ensuring reliable performance in harsh automotive environments. Its robustness is further underscored by its compliance with the AEC-Q100 standard, which is a critical requirement for automotive-grade components.

Packaged in a VSSOP-8 (DGK) package, the LM2903VQDRG4Q1 offers a compact footprint that is beneficial for space-constrained applications. The device also features ESD protection which safeguards it against electrostatic discharge events, enhancing its durability and lifespan in the field.

Overall, the LM2903VQDRG4Q1 is a high-quality, reliable solution for designers looking to implement comparators in automotive systems. Its wide voltage range, low power consumption, and automotive-grade robustness make it an excellent choice for a variety of critical applications where performance and reliability are paramount.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5789 $52.1010
185+ $0.5423 $100.3255
290+ $0.5240 $151.9600
415+ $0.4874 $202.2710
535+ $0.4690 $250.9150
670+ $0.4507 $301.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess