EN
  • EN
  • DE

LM2903QDGKRQ1

Part No LM2903QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DIFF DUAL 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Comparator Differential CMOS, MOS, Open-Collector, TTL 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM2903
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40169-6, LM2903QDGKRQ1-ND, -296-40169-1-ND, 296-40169-2, 296-40169-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877275-LM2903QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian LM2903QDGKRQ1 CAD Model

Description

The LM2903QDGKRQ1 from Texas Instruments is a robust, automotive-grade, dual differential comparator designed for applications requiring a combination of high-speed operation, low power consumption, and reliability under demanding conditions. This comparator is part of Texas Instruments' extensive range of semiconductor products tailored for automotive and industrial use.

Key Features

  • Wide Supply Range: The device can be powered by a supply voltage ranging from 2V to 36V, or from ±1V to ±18V for split supply operations, making it versatile for various circuit configurations.
  • Low Supply Current: It features a typical low supply current of 0.8 mA, which is beneficial for power-sensitive applications.
  • High Accuracy: The LM2903QDGKRQ1 offers improved accuracy with tighter offset voltage, which is essential for precise voltage monitoring and control.
  • Open Collector Outputs: This configuration allows for wired-AND connections and the ability to drive loads at different voltage levels from the comparator's supply.
  • Wide Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, suitable for challenging automotive environments.
  • Robust Design: The device is qualified for automotive applications, complying with the AEC-Q100 standard, ensuring high reliability and performance under harsh conditions.

Applications

The LM2903QDGKRQ1 is ideal for a variety of applications within the automotive sector, including:

  • Engine control systems
  • Battery management systems
  • Power supply control
  • Window wipers
  • Alarm systems

In addition to automotive applications, its rugged design also makes it suitable for industrial settings where high precision and durability are required, such as process control, automation systems, and electronic test equipment.

Package and Quality

The LM2903QDGKRQ1 comes in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. The device's quality and reliability are backed by Texas Instruments' commitment to high manufacturing standards, ensuring that it meets the rigorous demands of automotive-grade components.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4139 $51.7375
295+ $0.3396 $100.1820
460+ $0.3290 $151.3400
630+ $0.3184 $200.5920
815+ $0.3078 $250.8570
1,090+ $0.2759 $300.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess