EN
  • EN
  • DE

AD8384ASVZ

Part No AD8384ASVZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description IC DRIVER LCD 6CH 10BIT 80-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DecDriver
Packaging Tray
Part Status Obsolete(EOL)
Display Type LCD
Interface 3-Wire Serial
Operating Supply Current 40mA
Operating Supply Voltage 9 V ~ 18 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 80-TQFP Exposed Pad
Manufacturer Package 80-TQFP-EP (12x12)
Win Source Part Number 767608-AD8384ASVZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8384
Introduction Date January 29, 2004
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8384ASVZ CAD Model

Description

Product Overview: AD8384ASVZ by Analog Devices Inc.

The AD8384ASVZ is a high-performance, precision operational amplifier (op-amp) developed by Analog Devices Inc., a leader in the semiconductor industry. This particular model is designed to meet the needs of a wide range of applications, including medical instrumentation, industrial control systems, and professional audio equipment, where accuracy and reliability are of paramount importance.

Key Features

  • Wide Bandwidth: The AD8384ASVZ offers a wide bandwidth, making it suitable for applications that require fast signal processing.
  • Low Noise: With its low noise characteristics, it ensures clean and precise signal amplification, which is critical in high-fidelity audio systems and precision measurement instruments.
  • High Output Drive: The device is capable of delivering high output current, allowing it to drive heavy loads without compromising performance.
  • Single Supply Operation: It can operate from a single power supply, simplifying the power design of the system it is integrated into.
  • Robust Design: The op-amp is designed to withstand tough conditions, making it a reliable choice for industrial environments.

Applications

The versatility of the AD8384ASVZ allows it to be utilized in a diverse array of applications. It is particularly well-suited for:

  • Professional audio equipment, where its low distortion and noise contribute to high-quality sound reproduction.
  • Active filters and amplifiers in signal processing circuits.
  • Data acquisition systems, where precision and speed are necessary for accurate data representation.
  • Control systems, providing the necessary signal conditioning required for precise operation.

Product Specifications

The AD8384ASVZ comes in a compact SVZ package, offering a balance between space-saving and performance. It operates over a temperature range suitable for commercial and industrial environments. The product's specifications are designed to meet rigorous performance standards, ensuring that it delivers consistent and reliable results in all of its applications.

Conclusion

Analog Devices Inc.'s AD8384ASVZ is an operational amplifier that combines high performance with versatility. Whether it's for audio fidelity, industrial ruggedness, or precise measurement, this op-amp is engineered to exceed expectations and provide a solid foundation for any electronic system requiring signal amplification.

You May Also Be Interested in

Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8789 $65.2734
13+ $8.9270 $116.0510
21+ $8.6475 $181.5975
28+ $8.3691 $234.3348
36+ $8.0896 $291.2256
48+ $7.2534 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess