EN
  • EN
  • DE

LM2903QD

Part No LM2903QD
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 2 DIFF 8SOIC / Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Type Differential
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357465-LM2903QD
Ultra Librarian 3D Model Ultra Librarian LM2903QD CAD Model

Description

The LM2903QD is a versatile and robust dual differential comparator produced by Texas Instruments, a leader in semiconductor solutions. This device is designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±18V supply, making it suitable for a diverse array of applications across various industries.

Key Features

  • Wide Supply Voltage Range: The LM2903QD can function with a supply voltage range between 2V and 36V when operating from a single supply, and between ±1V and ±18V in a dual supply configuration. This flexibility allows it to be used in a variety of circuits without the need for additional voltage regulation.
  • Dual Comparators: With two independent comparators in a single package, this device enables the design of compact and efficient circuits. It is particularly useful for applications requiring multiple comparison points, such as threshold detection or level shifting.
  • Low Input Bias Current: The device features a low input bias current, which is essential for high-impedance sensor applications and helps to minimize errors in precision analog circuits.
  • Low Input Offset Voltage: The LM2903QD is characterized by a low input offset voltage that ensures accurate performance for critical applications where precision is key.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for automotive and industrial environments that are subject to extreme conditions.

Applications

The LM2903QD is ideal for a broad range of applications, including:

  • Limit comparators
  • Simple analog-to-digital converters
  • Voltage monitoring
  • Window detectors
  • Battery chargers
  • Relay drivers
  • Motor control circuits

With its reliable performance and flexibility, the LM2903QD from Texas Instruments is a smart choice for designers who require a high-quality, dual differential comparator for their electronic projects. Whether it's for consumer electronics, automotive systems, or industrial controls, this device delivers consistent and precise functionality in a compact form factor.

You May Also Be Interested in

ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0632 $53.1600
115+ $0.8724 $100.3260
180+ $0.8451 $152.1180
245+ $0.8178 $200.3610
320+ $0.7906 $252.9920
425+ $0.7088 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 393,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess