EN
  • EN
  • DE

LM2903N/NOPB

Part No LM2903N/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8DIP / Comparator General Purpose Open-Collector, Rail-to-Rail 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Propagation Delay (Max) 700ns
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Base Product Number LM2903
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338806-LM2903N/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2903N/NOPB CAD Model

Description

The LM2903N/NOPB is a versatile and highly reliable dual differential comparator produced by Texas Instruments, designed to offer industrial and consumer grade applications a cost-effective solution for voltage comparison tasks. This comparator is widely used in level detectors, battery monitors, and various forms of logic circuitry, making it a staple in electronic systems where precision and dependability are paramount.

Key Features

  • Wide Supply Range: The LM2903N/NOPB can operate from a single supply voltage ranging from 2V to 36V or dual supplies of ±1V to ±18V, making it adaptable to a variety of power environments.
  • Low Supply Current: It boasts a low supply current, typically 0.8 mA, which is independent of the supply voltage. This characteristic ensures energy efficiency, making it suitable for battery-operated devices.
  • Offset Voltage: The input offset voltage is specified as low as 2 mV for the LM2903N/NOPB, providing high accuracy in voltage comparison applications.
  • Output Compatibility: The open collector of the output stage allows for wired-AND connections and connection to TTL or CMOS logic levels, ensuring compatibility with a wide range of digital circuits.
  • Response Time: Fast response times are achieved with a typical response time of 1.3 μs, enabling rapid signal processing in time-sensitive applications.

Applications

The LM2903N/NOPB is suited for a multitude of applications, including but not limited to:

  • Limit comparators
  • Simple analog-to-digital converters
  • Pulse, square-wave, and time delay generators
  • Wide range VCO
  • MOS clock timers
  • High voltage logic gates
  • Multivibrators and high voltage digital logic gates

Environmental and Quality Information

The "NOPB" suffix in the product name indicates that this device is part of Texas Instruments' eco-friendly range, which is supplied without lead (Pb) in the package. This makes the LM2903N/NOPB compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards and is suitable for use in a wide range of markets.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0752 $53.7600
115+ $0.8822 $101.4530
180+ $0.8547 $153.8460
245+ $0.8271 $202.6395
315+ $0.7995 $251.8425
420+ $0.7168 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess