EN
  • EN
  • DE

LM2902KVQDRG4

Part No LM2902KVQDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier 4 Circuit
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM2902
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-31658-6, 296-31658-2, LM2902KVQDRG4-ND, 296-31658-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877269-LM2902KVQDRG4
Ultra Librarian 3D Model Ultra Librarian LM2902KVQDRG4 CAD Model

Description

The LM2902KVQDRG4 is a high-quality operational amplifier product from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This quadruple operational amplifier is designed for processing analog signals in various consumer, industrial, and scientific devices.

Key Features

  • Wide Supply Range: The device operates on a supply voltage range from 3V to 32V for single supply operations, and ±1.5V to ±16V for dual supply configurations, making it highly versatile for different circuit designs.
  • Low Power Consumption: With its low power demand, the LM2902KVQDRG4 is ideal for battery-powered applications, ensuring energy efficiency and longer operation times.
  • Input Common-Mode Voltage Range: It includes a common-mode voltage range that extends to the negative supply, providing enhanced performance in single supply operations.
  • Output Swing: The output can swing close to the supply rails, which is essential for maximizing signal amplitude, especially in low-voltage applications.
  • Phase Reversal Protection: The absence of phase reversal when the input exceeds the specified common-mode voltage range ensures signal integrity and stability within the system.

Applications

The LM2902KVQDRG4 is suitable for a multitude of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • All conventional operational amplifier circuits
  • Battery-powered devices
  • Data acquisition systems
  • Power supply control and protection systems

Quality and Reliability

Texas Instruments is committed to delivering high standards of quality and reliability. The LM2902KVQDRG4 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's stringent requirements. Its robust design is built to withstand the challenges of tough environmental conditions and deliver consistent performance over its lifespan.

Package and Availability

The LM2902KVQDRG4 comes in a 14-pin SOIC package, which is widely accepted and easy to integrate into various PCB designs. It is available for order in bulk quantities, and detailed datasheets can be accessed for technical specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3529 $51.1705
350+ $0.2896 $101.3600
535+ $0.2806 $150.1210
740+ $0.2715 $200.9100
955+ $0.2625 $250.6875
1,275+ $0.2353 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,225 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess