EN
  • EN
  • DE

LM2902KAVQPWR

Part No LM2902KAVQPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description QUADRUPLE OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Slew Rate 0.5V/μs
Gain Bandwidth Product 1.2MHz
Current - Input Bias 20nA
Voltage - Input Offset 3mV
Supply Current 1.4mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 3V ~ 32V, ±1.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM2902
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198191-LM2902KAVQPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2902KAVQPWR CAD Model

Description

Product Overview: LM2902KAVQPWR by Texas Instruments

The LM2902KAVQPWR is a versatile quad operational amplifier (op-amp) integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LMx92 series, which is renowned for its reliability and performance in a wide range of applications.

Key Features

  • Amplifier Type: Operational Amplifier (Op-Amp)
  • Number of Circuits: 4
  • Package / Case: TSSOP-14
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 125°C
  • Supply Voltage: 3 V to 32 V, or ±1.5 V to ±16 V
  • Slew Rate: 0.5 V/μs
  • Gain Bandwidth Product: 1.2 MHz
  • Current - Input Bias: 45 nA
  • Current - Output / Channel: 60 mA
  • Current - Supply: 1.2 mA

Applications

The LM2902KAVQPWR is designed for a broad spectrum of applications, including consumer electronics, automotive, industrial control systems, and power management solutions. This device is particularly well-suited for sensor interfacing, active filtering, and audio processing due to its low input bias current and stable operation over a wide range of voltages.

Quality and Reliability

As with all Texas Instruments products, the LM2902KAVQPWR op-amp is built to meet high standards of quality and reliability. It is designed to withstand harsh industrial environments and is qualified for automotive applications, ensuring robust performance under extreme conditions.

Environmental Compliance

The LM2902KAVQPWR is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally responsible choice for manufacturers looking to minimize the ecological impact of their products.

Ordering Information

For ordering and detailed technical specifications, customers can visit the Texas Instruments website or contact authorized distributors. The part number LM2902KAVQPWR ensures that you are getting the genuine product designed for optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3508 $50.8660
350+ $0.2879 $100.7650
540+ $0.2789 $150.6060
745+ $0.2699 $201.0755
960+ $0.2609 $250.4640
1,285+ $0.2339 $300.5615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,010 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess