Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 206331-LM2901DR E4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Commercial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM2901DR E4 CAD Model

Description

The LM2901DR E4 from Texas Instruments is a high-performance, quad differential comparator that is designed to provide precision voltage comparisons and interface directly with logic systems.

  • Voltage Range: 2V to 36V
  • Package: small-outline integrated circuit (SOIC)

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Rohm Semiconductor
IC COMPARATOR 2 CMOS 8SOP
Need more? Email Us
ECAD model for BU7253F-E2
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1197 $50.2740
895+ $0.1122 $100.4190
1,385+ $0.1084 $150.1340
1,985+ $0.1008 $200.0880
2,580+ $0.0970 $250.2600
3,220+ $0.0932 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 373,570 pieces
MOQ: 420 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention