EN
  • EN
  • DE

LTC1540CMS8#TRPBF

Part No LTC1540CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP NANOPOWER W/REF 8-MSOP / Comparator Single ±5.5V/11V 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 12mV @ 5V
Current - Quiescent (Max) 680nA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 60μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 119829-LTC1540CMS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC1540
Introduction Date April 16, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1540CMS8#TRPBF CAD Model

Description

Introducing the LTC1540CMS8#TRPBF from Linear Technology

The LTC1540CMS8#TRPBF is a high-performance, micropower comparator with an integrated voltage reference, designed and manufactured by Linear Technology. This precision device is ideal for portable and battery-powered applications where power consumption and space are critical considerations. With its low power consumption and small footprint, the LTC1540CMS8#TRPBF offers a robust solution for a wide variety of designs.

Key Features

  • Ultra-Low Power Consumption: The LTC1540CMS8#TRPBF is designed for systems where power efficiency is paramount. It operates with a quiescent current of just 0.6µA, which is significantly lower than that of many competing comparators.
  • Precise Voltage Reference: It includes an internal 1.182V ±1% voltage reference, providing a precise threshold for comparison applications.
  • Wide Input Voltage Range: The comparator can handle a wide input voltage range, making it versatile for various applications.
  • Output Stage: The push-pull output stage of the LTC1540CMS8#TRPBF allows it to drive loads directly without the need for an external pull-up resistor, simplifying design and reducing component count.
  • Temperature Range: It operates over an industrial temperature range from -40°C to 85°C, ensuring reliable performance in a variety of environments.

Applications

The LTC1540CMS8#TRPBF is suitable for a multitude of applications, including but not limited to:

  • Battery-powered systems
  • Portable medical devices
  • Low-voltage system monitoring
  • Threshold detectors and window comparators
  • Portable instrumentation

Package and Quality

The device comes packaged in an 8-lead MSOP, which offers a compact solution for space-constrained applications. Additionally, the LTC1540CMS8#TRPBF is available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating efficient assembly for high-volume production. Linear Technology ensures that each component meets the highest quality and performance standards, providing engineers with a reliable and durable solution for their design needs.

With its integration of a precision voltage reference and comparator in a single package, the LTC1540CMS8#TRPBF from Linear Technology stands out as a versatile and power-efficient component suitable for a broad range of applications.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7649 $52.5894
14+ $7.1918 $100.6852
22+ $6.9670 $153.2740
30+ $6.7423 $202.2690
39+ $6.5175 $254.1825
52+ $5.8433 $303.8516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,956 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess