EN
  • EN
  • DE

LM2830XQMF

Part No LM2830XQMF
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827718-LM2830XQMF
Ultra Librarian 3D Model Ultra Librarian LM2830XQMF CAD Model

Description

The LM2830XQMF from Texas Instruments is a compact, high-efficiency, high-frequency synchronous step-down DC/DC converter that is designed to meet the stringent power requirements of portable and space-constrained electronics. This powerful converter is capable of delivering up to 1.5A of continuous load current with excellent load and line regulation.

Key Features:

  • High Efficiency: The LM2830XQMF operates at a high switching frequency of 3MHz, which allows for the use of tiny surface-mount inductors and capacitors, thereby reducing the overall solution size and providing a high-efficiency power conversion.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range from 0.8V to 3.6V, allowing for flexible use across various applications and ensuring compatibility with a wide range of low-voltage silicon devices.
  • Integrated Synchronous Rectification: With built-in low RDS(on) MOSFETs, the device offers synchronous rectification, which enhances efficiency by reducing diode losses and eliminating the need for an external Schottky diode.
  • Thermal and Over-Current Protection: The LM2830XQMF is equipped with thermal shutdown and current-limit features to protect the device and the load in adverse conditions.
  • Low Shutdown Current: The device includes a shutdown feature that reduces the quiescent current to a mere 1µA (typical), providing an excellent solution for battery-powered applications where power conservation is critical.

Applications:

The LM2830XQMF is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • PDAs and mobile phones
  • Digital cameras and MP3 players
  • Point-of-load conversions in networking and telecommunications

With its robust feature set and compact size, the LM2830XQMF from Texas Instruments is an excellent choice for designers looking to optimize power consumption and space in their next-generation electronic devices.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7220 $51.9420
26+ $3.8744 $100.7344
40+ $3.7534 $150.1360
56+ $3.6323 $203.4088
72+ $3.5112 $252.8064
96+ $3.1480 $302.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess