The Molex 52207-1033 is a Flat Flex Cable (FFC) connector designed for reliable signal transmission in a compact form factor. This connector is part of Molex's extensive range of interconnect solutions, known for their quality and durability. It offers a secure connection for FFC/FPC cables, ensuring stable performance in various electronic applications.
Applications
- LCD and display connections
- Printers and scanners
- Automotive electronics
- Medical devices
- Consumer electronics (e.g., laptops, smartphones)
- Industrial control systems
Features
- Compact design for space-saving
- Durable construction for long-term reliability
- Easy cable insertion and removal
- Secure cable retention
- RoHS compliant
- Halogen-free
- ZIF (Zero Insertion Force) or Non-ZIF options
Benefits
- Ensures reliable signal transmission
- Reduces assembly time with easy cable insertion
- Offers design flexibility due to its compact size
- Provides long-term durability, reducing maintenance costs
- Meets environmental standards
- Facilitates secure and stable connections in high-vibration environments
Additional Details
The 52207-1033 connector typically features a specific pitch (distance between contacts) and number of circuits (number of conductive paths). The precise specifications, such as pitch size (e.g., 0.5mm, 1.0mm) and the number of contacts, affect the range of compatible FFC cables and the overall performance of the connection. The connector housing is often made of high-temperature thermoplastic, ensuring it can withstand reflow soldering processes. Current rating and voltage rating are also important specifications to consider when selecting this connector for a particular application.