EN
  • EN
  • DE

LM2791LDX-L/NOPB

Part No LM2791LDX-L/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR ANALOG 10WSON / LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog Dimming 36mA 10-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Number of Outputs 2
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.8V
Current - Output / Channel 36mA
Frequency 650kHz
Dimming Analog
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LM2791
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM2791LDX-L-ND,LM2791LDX-L
Standard Package 4,500
Win Source Part Number 974905-LM2791LDX-L/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2791LDX-L/NOPB CAD Model

Description

Product Overview: LM2791LDX-L/NOPB

The LM2791LDX-L/NOPB is a versatile and efficient mobile LED driver designed and manufactured by Texas Instruments. This component is specifically engineered to provide a high-quality power management solution for portable devices that require LED backlighting, such as smartphones, tablets, and handheld gaming devices.

Key Features and Benefits

  • High Efficiency: The LM2791LDX-L/NOPB boasts a high-efficiency charge pump that enables it to drive LEDs with minimal power loss, ensuring extended battery life for portable devices.
  • Adjustable Output: It offers an adjustable output current, which allows for precise control over the brightness levels of the LED backlight, catering to various user preferences and conditions.
  • Small Form Factor: The device comes in a compact, micro SMD package, making it ideal for space-constrained applications.
  • Low Noise Operation: The charge pump operates at a 1MHz fixed switching frequency, which minimizes noise and potential interference with other device components.
  • Thermal Shutdown Protection: It includes built-in thermal shutdown protection, safeguarding the device and the overall system from potential overheating.

Applications

The LM2791LDX-L/NOPB is suitable for a wide range of applications that require efficient backlighting solutions. Its main applications include:

  • Mobile phones and smartphones
  • Portable media players
  • Handheld gaming devices
  • Personal digital assistants (PDAs)
  • Other portable devices with LED backlighting requirements

Quality and Reliability

As with all Texas Instruments products, the LM2791LDX-L/NOPB is designed to meet high standards of quality and reliability. The device is RoHS compliant, and its lead-free construction makes it an environmentally friendly choice for manufacturers looking to create sustainable products.

Ordering Information

The LM2791LDX-L/NOPB is available for order in various quantities, catering to both small-scale projects and large-volume production needs. Its technical documentation, including datasheets, application notes, and design resources, can be easily accessed through the Texas Instruments website, providing engineers with comprehensive support for their design and development processes.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess