EN
  • EN
  • DE

LM2738XSD5/NOPB

Part No LM2738XSD5/NOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069898-LM2738XSD5/NOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2738XSD5/NOPB CAD Model

Description

The LM2738XSD5/NOPB is a high-frequency, PWM step-down DC/DC converter designed by Texas Instruments. This efficient power management integrated circuit is capable of driving a 1.5A load with excellent line and load regulation. The device is an optimal solution for various applications, including but not limited to, portable phones, microprocessors, networking systems, and peripheral ports.

Key Features

  • High Efficiency: With a switching frequency of up to 2.1 MHz, the LM2738XSD5/NOPB allows for the use of tiny surface-mount inductors and capacitors, resulting in a compact power supply solution with minimal power loss.
  • Voltage Regulation: This converter provides a fixed output voltage of 5V, ensuring stable operation for devices that require consistent voltage levels.
  • Load Capability: It can deliver up to 1.5A of continuous load current, making it suitable for a wide range of power-hungry applications.
  • Thermal Protection: The LM2738XSD5/NOPB is equipped with thermal shutdown and current limit protection, safeguarding the device and the system from damage due to overheating and overcurrent conditions.
  • Low Standby Current: The low quiescent current of the device enhances its suitability for battery-powered applications by extending battery life.

Applications

The LM2738XSD5/NOPB is versatile and can be used in a variety of electronic devices. Some common applications include:

  • Portable and wireless devices
  • Networking equipment such as routers and switches
  • Microprocessor and FPGA power supplies
  • Peripheral ports and modems

Quality and Reliability

As with all Texas Instruments products, the LM2738XSD5/NOPB is manufactured to high standards of quality and reliability. It is available in a small 10-pin WSON package, which is RoHS compliant and designed for optimal thermal performance. The device's part number includes "NOPB," indicating that it is lead-free and environmentally friendly.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess