EN
  • EN
  • DE

TG61-1205N1

Part No TG61-1205N1
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365167-TG61-1205N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG61-1205N1 CAD Model

Description

The TG61-1205N1 is a LAN transformer module manufactured by Halo Electronics Inc. These modules are designed for Ethernet applications and provide electrical isolation and signal conditioning between the physical layer (PHY) of an Ethernet device and the network cable. They are critical components for ensuring signal integrity and protecting sensitive electronic components from voltage surges and noise.

Applications:

  • Ethernet Network Interfaces: Used in Ethernet ports for computers, routers, switches, and other networking devices.
  • Power over Ethernet (PoE) Devices: Supports PoE applications, providing power and data transmission over the same Ethernet cable.
  • Industrial Ethernet: Found in industrial control systems and automation equipment using Ethernet communication.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet connectivity.
  • Telecommunications Equipment: Used in various telecommunications devices, such as IP phones and network appliances.

Features:

  • Electrical Isolation: Provides galvanic isolation to protect equipment from voltage surges and ground loops.
  • Signal Conditioning: Optimizes signal transmission for reliable Ethernet communication.
  • Compliance with IEEE 802.3 Standards: Meets the requirements of Ethernet standards for performance and compatibility.
  • Surface Mount Technology (SMT): Designed for automated PCB assembly, reducing manufacturing costs.
  • Compact Size: Saves valuable board space in densely populated PCBs.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from electrical damage, improving overall system reliability.
  • Improved Signal Integrity: Ensures clear and reliable Ethernet communication, even in noisy environments.
  • Safety Compliance: Meets safety standards for electrical isolation, protecting users and equipment.
  • Simplified Design: Integrates transformer and common mode choke functionality into a single module, simplifying PCB design.
  • Cost-Effective Solution: Provides a cost-effective solution for Ethernet interface requirements.

Technical Specifications:

Specific technical specifications for the TG61-1205N1 include parameters such as isolation voltage (typically 1500Vrms or higher), inductance (in microhenries), turns ratio, insertion loss (in dB), return loss (in dB), and common mode rejection ratio (CMRR). Other important specifications include the operating temperature range (e.g., -40°C to +85°C), package dimensions, and compliance with specific Ethernet standards (e.g., 10/100/1000 Base-T). Detailed specifications can be found in the product datasheet from Halo Electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess